Habasit America General Purpose Belts H010102907

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Cooling (line) belt, Food processing/conveying belt Special Features: Easy cleanability, High temperature resistant
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Cooling (line) belt, Food processing/conveying belt Special Features: Easy cleanability, High temperature resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010102907 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010102907
General Purpose Belts H010102907
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Cooling (line) belt, Food processing/conveying belt Special Features: Easy cleanability, High temperature resistant

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Outfeed belt, Cooling (line) belt, Food processing/conveying belt
Special Features: Easy cleanability, High temperature resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010102907
Product Name General Purpose Belts
Application Food & Beverage Processing; Infeed belt, Outfeed belt, Cooling (line) belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0472 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
Flame Retardant Belts - H250000270 - Habasit America
Specs
Application Inclined Conveying; Packaging; Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation belt
Material Neoprene; Rubber; Chloroprene Rubber (Neoprene)
Thickness 0.1350 inch (3.43 mm)
View Details
Balanced Weave Belting - B-30-13-8-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4333 lbs (0.1965 kg)
View Details