Habasit America Forming Belts H010101821

Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Airport, Wood panel and boards Applications: Scanning belt Special Features: Abrasion resistant, Longitudinal flexibility
Datasheet
Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Airport, Wood panel and boards Applications: Scanning belt Special Features: Abrasion resistant, Longitudinal flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forming Belts - H010101821 - Habasit America
Suwanee, GA, United States
Forming Belts
H010101821
Forming Belts H010101821
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Airport, Wood panel and boards Applications: Scanning belt Special Features: Abrasion resistant, Longitudinal flexibility

Product Group: Wood Processing Belts
Product Sub-Group: Forming Belts
Main Industry Segments: Airport, Wood panel and boards
Applications: Scanning belt
Special Features: Abrasion resistant, Longitudinal flexibility

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101821
Product Name Forming Belts
Application Scanning belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Wood Products -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Construction; Elevator; Forest; Inclined Conveying; Manufacturing; Pulp & Paper
Material Nitrile; Rubber
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Polymate Nonwoven Belts - H250000070 - Habasit America
Specs
Application Infeed belt, Transfer belt
Material Teflon; Teflon (PTFE)
Thickness 0.1500 inch (3.81 mm)
View Details
 - BFGS12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details