The XVT-2195 from Habasit America is a processing belt designed for applications in cardboard converting, distribution centers, and paper manufacturing. It features a robust construction with a conveying side made of acrylonitrile-butadi
Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Cardboard converting, Distribution centers, Paper manufacturing and processing
Applications: Decline belt, Incline belt, Processing belt, Paper handling belt
Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010101471 |
| Product Name | XVT-2195 |
| Application | Inclined Conveying; Pulp & Paper; Decline belt, Incline belt, Processing belt, Paper handling belt |
| Material | Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR) |
| Thickness | 0.2283 inch (5.8 mm) |