Habasit America XVT-1834 H010101111

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XVT-1834 - H010101111 - Habasit America
Suwanee, GA, United States
XVT-1834
H010101111
XVT-1834 H010101111
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Secondary packaging, Cardboard converting, Paper printing and finishing, Paper manufacturing and processing
Applications: Processing belt, Paper handling belt
Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101111
Product Name XVT-1834
Application Pulp & Paper; Processing belt, Paper handling belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Oil Resistant Belts - H250000851 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2150 inch (5.46 mm)
View Details
Balanced Weave Belting - B-36-10-6-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4867 lbs (0.2207 kg)
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 1.97 inch (10 to 50 mm)
View Details