Habasit America Habasit® Cleanline Belts H010101156

Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Ready meals, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant, Low noise applications suitable
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Ready meals, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Habasit® Cleanline Belts - H010101156 - Habasit America
Suwanee, GA, United States
Habasit® Cleanline Belts
H010101156
Habasit® Cleanline Belts H010101156
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Ready meals, Biscuit and Crackers Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Inspection/control belt, Metering/singulation belt Special Features: Easy release, Easy cleanability, Hydrolysis resistant, Low noise applications suitable

Product Group: TPO Belts
Product Sub-Group: Habasit® Cleanline Belts
Main Industry Segments: Fish, Bread, Poultry, Red meat, Chocolate, Vegetables, Ready meals, Biscuit and Crackers
Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Inspection/control belt, Metering/singulation belt
Special Features: Easy release, Easy cleanability, Hydrolysis resistant, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101156
Product Name Habasit® Cleanline Belts
Application Packaging; Transfer belt, Weighing belt, Packaging belt, Processing belt, Inspection/control belt, Metering/singulation belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Flame Retardant Belts - H250001632 - Habasit America
Specs
Application Diverting belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1350 inch (3.43 mm)
View Details
Balanced Weave Belting - B-42-32-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5700 lbs (0.2585 kg)
View Details