Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HabaGUARD)
Main Industry Segments: Fruit, Pizza, Poultry, Red meat, Vegetables, Dairy (incl. cheese)
Applications: Food processing/conveying
Special Features: Reverse side coated, Antimicrobially equipped
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010101094 |
| Product Name | Antimicrobial Belts (HabaGUARD) |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0748 inch (1.9 mm) |