Habasit America Forming Belts H010100854

Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt, Food processing/conveying belt Special Features: ATEX compliant, Nosebar suitable, Hydrolysis resistant
Datasheet
Description
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt, Food processing/conveying belt Special Features: ATEX compliant, Nosebar suitable, Hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forming Belts - H010100854 - Habasit America
Suwanee, GA, United States
Forming Belts
H010100854
Forming Belts H010100854
Product Group: Wood Processing Belts Product Sub-Group: Forming Belts Main Industry Segments: Wood panel and boards Applications: Forming line/spreading belt, Food processing/conveying belt Special Features: ATEX compliant, Nosebar suitable, Hydrolysis resistant

Product Group: Wood Processing Belts
Product Sub-Group: Forming Belts
Main Industry Segments: Wood panel and boards
Applications: Forming line/spreading belt, Food processing/conveying belt
Special Features: ATEX compliant, Nosebar suitable, Hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100854
Product Name Forming Belts
Application Food & Beverage Processing; Forming line/spreading belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
 - BGP36X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose
Length 1200 inch (30480 mm)
View Details
P.50-830 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details