Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Poultry, Red meat, Vegetables, Dairy (incl. cheese)
Applications: Food processing/conveying
Special Features: Easy cleanability, Reverse side coated, Low friction running side, Abrasion resistant on both sides
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100656 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0748 inch (1.9 mm) |