Product Group: Various Special Belts
Main Industry Segments: Chemical industry, Industrial automation
Applications: Infeed belt, Outfeed belt, Transfer belt, Packaging belt, Magnetic conveyor belt
Special Features: Easy release, No stick-slip effect
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100522 |
| Product Name | E-16EHMU |
| Application | Packaging; Infeed belt, Outfeed belt, Transfer belt, Packaging belt, Magnetic conveyor belt |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0630 inch (1.6 mm) |