Habasit America Impregnated Belts H010100424

Description
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect, Longitudinal flexibility, Low friction running side
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect, Longitudinal flexibility, Low friction running side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impregnated Belts - H010100424 - Habasit America
Suwanee, GA, United States
Impregnated Belts
H010100424
Impregnated Belts H010100424
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect, Longitudinal flexibility, Low friction running side

Product Group: Fabric Surface Belts
Product Sub-Group: Impregnated Belts
Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Special Features: Easy release, No stick-slip effect, Longitudinal flexibility, Low friction running side

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100424
Product Name Impregnated Belts
Application Food & Beverage Processing; Packaging; Transfer belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Material Polyester; Polyester (PET)
Thickness 0.0354 inch (0.9000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
General Purpose Belts - H250000357 - Habasit America
Specs
Application Dough belt, Cooling (line) belt
Material Cotton / Canvas; Cotton (CO)
Thickness 0.0949 inch (2.41 mm)
View Details
Balanced Flattened Section Belting - BFS-30-15-10-11 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3200 lbs (0.1451 kg)
View Details