Habasit America Bare Fabric Belts H010100405

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt Special Features: Easy release, Dimensionally stable
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt Special Features: Easy release, Dimensionally stable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H010100405 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H010100405
Bare Fabric Belts H010100405
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt Special Features: Easy release, Dimensionally stable

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Pastry, Biscuit and Crackers
Applications: Dough belt, Food processing/conveying belt
Special Features: Easy release, Dimensionally stable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100405
Product Name Bare Fabric Belts
Application Food & Beverage Processing; Dough belt, Food processing/conveying belt
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Premium Line Belts - H100066341 - Habasit America
Specs
Application Sorting belt, Transfer belt, Induction belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0709 inch (1.8 mm)
View Details
Balanced Flattened Section Belting - BFS-24-16-10-12 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2250 lbs (0.1020 kg)
View Details