Habasit America General Purpose Belts H010100403

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Decline belt, Incline belt, Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Decline belt, Incline belt, Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010100403 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010100403
General Purpose Belts H010100403
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Decline belt, Incline belt, Delivery belt, Food processing/conveying belt Special Features: Abrasion resistant

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Decline belt, Incline belt, Delivery belt, Food processing/conveying belt
Special Features: Abrasion resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100403
Product Name General Purpose Belts
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Delivery belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
General Purpose Conveyor Belts - H100066128 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Sorting belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2087 inch (5.3 mm)
View Details
Balanced Weave Belting - B-42-16-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4417 lbs (0.2003 kg)
View Details