Product Group: Nonwoven Belts
Product Sub-Group: Trackmate General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt, Induction belt, Packaging belt, Acceleration belt, Light package handling, Metering/singulation
Special Features: Flexibility, Excellent tracking, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000441 |
| Product Name | Trackmate General Purpose Belts |
| Application | Inclined Conveying; Packaging; Decline belt, Incline belt, Induction belt, Packaging belt, Acceleration belt, Light package handling, Metering/singulation belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1539 inch (3.91 mm) |