Habasit America Bare Fabric Belts H010100356

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Baked snacks, Biscuit and Crackers Applications: Dough belt, Proofer belt Special Features: Easy release
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Baked snacks, Biscuit and Crackers Applications: Dough belt, Proofer belt Special Features: Easy release
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H010100356 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H010100356
Bare Fabric Belts H010100356
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Baked snacks, Biscuit and Crackers Applications: Dough belt, Proofer belt Special Features: Easy release

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Baked snacks, Biscuit and Crackers
Applications: Dough belt, Proofer belt
Special Features: Easy release

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100356
Product Name Bare Fabric Belts
Application Dough belt, Proofer belt
Material Cotton / Canvas; Polyamide (PA)/Cotton (CO) fabric
Thickness 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
 - BFGS30X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details
Woven Endless Flat Belting - W3005H - Megadyne Americas
Specs
Application General Purpose; Document Transport
Material Polyester
Thickness 0.0512 inch (1.3 mm)
View Details
P.25-406 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Agricultural; Food & Beverage Processing
View Details