Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Secondary packaging, Cardboard converting, Paper manufacturing and processing
Applications: Power turn belt, Processing belt, Paper handling belt
Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Powerturn suitable, Constant coefficient of friction, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100340 |
| Product Name | HAR-12E |
| Application | Pulp & Paper; Power turn belt, Processing belt, Paper handling belt |
| Material | Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR) |
| Thickness | 0.0748 inch (1.9 mm) |