Habasit America Antimicrobial Belts (HyGUARD) H010100312

Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antimicrobial Belts (HyGUARD) - H010100312 - Habasit America
Suwanee, GA, United States
Antimicrobial Belts (HyGUARD)
H010100312
Antimicrobial Belts (HyGUARD) H010100312
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt Special Features: Antimicrobially equipped

Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HyGUARD)
Main Industry Segments: Fish, Bread, Pastry, Poultry, Red meat, Chocolate, Vegetables, Baked snacks, Convenience food, Biscuit and Crackers
Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Special Features: Antimicrobially equipped

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100312
Product Name Antimicrobial Belts (HyGUARD)
Application Packaging; Infeed belt, Transfer belt, Weighing belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0472 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Abrasion Resistant -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Construction; Elevator; Heavy Industry; Manufacturing
Material Rubber; SteelCord
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - T20-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.9843 to 5.91 inch (25 to 150 mm)
View Details