Habasit America General Purpose Belts H250000638

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H250000638 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H250000638
General Purpose Belts H250000638
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Distribution centers Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Distribution centers
Applications: Decline belt, Incline belt, Food processing/conveying belt
Special Features: Oil resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000638
Product Name General Purpose Belts
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
General Purpose Belts - H100066201 - Habasit America
Specs
Application Side skirt, Wave profile
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1024 inch (2.6 mm)
View Details
Balanced Weave Belting - B-24-24-13 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2458 lbs (0.1115 kg)
View Details