Habasit America General Purpose Belts H010100243

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Weighing belt, Delivery belt, Cooling (line) belt, Food processing/conveying belt Special Features: Longitudinal flexibility
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Weighing belt, Delivery belt, Cooling (line) belt, Food processing/conveying belt Special Features: Longitudinal flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010100243 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010100243
General Purpose Belts H010100243
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Weighing belt, Delivery belt, Cooling (line) belt, Food processing/conveying belt Special Features: Longitudinal flexibility

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Weighing belt, Delivery belt, Cooling (line) belt, Food processing/conveying belt
Special Features: Longitudinal flexibility

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100243
Product Name General Purpose Belts
Application Food & Beverage Processing; Weighing belt, Delivery belt, Cooling (line) belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0276 inch (0.7000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
P.50-600 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details
 - BSI36X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details
Flame Retardant Belts - H100066228 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details