Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Power turn belt, Food processing/conveying
Special Features: Powerturn suitable, Flexibility in all directions
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100237 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Power turn belt, Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0591 inch (1.5 mm) |