Habasit America Flame Retardant Belts H250000260

Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt Special Features: Antistatic, Flat laying, Low stretch, Cut resistant, Reverse bending, Ozone resistant, Length stability, Impact resistant, Static conductive, Abrasion resistant, Excellent tracking, Humidity resistant, Dimensionally stable, High tensile strength, High lateral stability, Bi-directional suitable, Low friction running side, Low temperature resistant, High transversal rigidity, High modulus of elasticity, Low noise applications suitable, Constant coefficient of friction, Crowned or flanged pulley suitable, High coefficient of friction surface
Datasheet
Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt Special Features: Antistatic, Flat laying, Low stretch, Cut resistant, Reverse bending, Ozone resistant, Length stability, Impact resistant, Static conductive, Abrasion resistant, Excellent tracking, Humidity resistant, Dimensionally stable, High tensile strength, High lateral stability, Bi-directional suitable, Low friction running side, Low temperature resistant, High transversal rigidity, High modulus of elasticity, Low noise applications suitable, Constant coefficient of friction, Crowned or flanged pulley suitable, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000260 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000260
Flame Retardant Belts H250000260
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt Special Features: Antistatic, Flat laying, Low stretch, Cut resistant, Reverse bending, Ozone resistant, Length stability, Impact resistant, Static conductive, Abrasion resistant, Excellent tracking, Humidity resistant, Dimensionally stable, High tensile strength, High lateral stability, Bi-directional suitable, Low friction running side, Low temperature resistant, High transversal rigidity, High modulus of elasticity, Low noise applications suitable, Constant coefficient of friction, Crowned or flanged pulley suitable, High coefficient of friction surface

Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier
Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt
Special Features: Antistatic, Flat laying, Low stretch, Cut resistant, Reverse bending, Ozone resistant, Length stability, Impact resistant, Static conductive, Abrasion resistant, Excellent tracking, Humidity resistant, Dimensionally stable, High tensile strength, High lateral stability, Bi-directional suitable, Low friction running side, Low temperature resistant, High transversal rigidity, High modulus of elasticity, Low noise applications suitable, Constant coefficient of friction, Crowned or flanged pulley suitable, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000260
Product Name Flame Retardant Belts
Application Inclined Conveying; Packaging; Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt
Material Neoprene; Rubber; Chloroprene Rubber (Neoprene)
Thickness 0.1772 inch (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Hot Oil -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Balanced Weave Belting - B-36-24-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4450 lbs (0.2018 kg)
View Details
Fabricated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details