Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Biscuit and Crackers
Applications: Dough belt, Food processing/conveying
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100185 |
| Product Name | Bare Fabric Belts |
| Application | Food & Beverage Processing; Dough belt, Food processing/conveying belt |
| Material | Polyamide (PA) |
| Thickness | 0.0413 inch (1.05 mm) |