Habasit America HNU-8P H010100177

Description
Product Group: Various Special Belts Main Industry Segments: Various industries Applications: Processing belt Special Features: Cut resistant, Oil resistant, Abrasion resistant on both sides
Datasheet
Description
Product Group: Various Special Belts Main Industry Segments: Various industries Applications: Processing belt Special Features: Cut resistant, Oil resistant, Abrasion resistant on both sides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HNU-8P - H010100177 - Habasit America
Suwanee, GA, United States
Product Group: Various Special Belts Main Industry Segments: Various industries Applications: Processing belt Special Features: Cut resistant, Oil resistant, Abrasion resistant on both sides

Product Group: Various Special Belts
Main Industry Segments: Various industries
Applications: Processing belt
Special Features: Cut resistant, Oil resistant, Abrasion resistant on both sides

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100177
Product Name HNU-8P
Application Processing belt
Material Polyamide (PA)
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Grain Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Forest; Inclined Conveying
Material Nitrile; Polyvinyl Chloride
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Anti-Static; Open-ended (optional feature)
View Details
Bare Fabric Belts - H010100323 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyester; Polyester (PET)
Thickness 0.0630 inch (1.6 mm)
View Details
 - BGP24XFT - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose
View Details