Product Group: Fabric Surface Belts
Product Sub-Group: Impregnated Belts
Main Industry Segments: Bread, Chocolate, Biscuit and Crackers
Applications: Food processing/conveying
Special Features: Low friction running side
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100166 |
| Product Name | Impregnated Belts |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0138 inch (0.3500 mm) |