Product Group: Special Belts
Product Sub-Group: Cross-linked PUR
Main Industry Segments: Plastics, Electronics, Paper printing and finishing, Paper manufacturing and processing
Applications: Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt
Special Features: Antistatic, Cut resistant, High abrasion resistance, Abrasion resistant on both sides
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100159 |
| Product Name | Cross-linked PUR |
| Application | Infeed belt, Transfer belt, Processing belt, Accumulation belt, Inspection/control belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0472 inch (1.2 mm) |