Habasit America FH-H

Description
Category: Flex Belts - Highly flexible steel
Datasheet
Description
Category: Flex Belts - Highly flexible steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH-H -  - Habasit America
Suwanee, GA, United States
FH-H
FH-H
Category: Flex Belts - Highly flexible steel

Category: Flex Belts - Highly flexible steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FH-H
Belt Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (2MM) Pitch, 171 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M171030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1595 mm (62.8 inch)
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 10mm
Features Open-Ended
Belt Width 10 to 310 mm (0.3937 to 12.2 inch)
View Details