Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: Vegetables, Frozen food, Agriculture, Distribution centers, Primary food packaging
Applications: Incline belt
Special Features: High grip surface, Low temperature resistant, Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Name | Allveyor General Purpose Belts |
| Application | Inclined Conveying; Incline belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2252 inch (5.72 mm) |