Habasit America 2.0" RS Straight MB620

Description
Product Sub-Group: 2.0" RS Straight MB620
Datasheet
Description
Product Sub-Group: 2.0" RS Straight MB620
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0
Suwanee, GA, United States
2.0" RS Straight MB620
2.0" RS Straight MB620
Product Sub-Group: 2.0" RS Straight MB620

Product Sub-Group: 2.0" RS Straight MB620

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 2.0" RS Straight MB620
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Wide By 375mm Long, Flat belt - A 6R19M37506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 197 inch (5000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details