Habasit America 1.2" RS Radius PR612

Description
Product Sub-Group: 1.2" RS Radius PR612
Datasheet
Description
Product Sub-Group: 1.2" RS Radius PR612
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2
Suwanee, GA, United States
1.2" RS Radius PR612
1.2" RS Radius PR612
Product Sub-Group: 1.2" RS Radius PR612

Product Sub-Group: 1.2" RS Radius PR612

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 1.2" RS Radius PR612
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.6693 inch (17 mm)
Length 78.74 inch (2000 mm)
View Details
Flat Belts - H090060058 - Habasit America
Specs
Material TPU Polyether
View Details