Habasit America 0.8" RS Straight 106

Description
Product Sub-Group: 0.8" RS Straight 106
Datasheet
Description
Product Sub-Group: 0.8" RS Straight 106
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8
Suwanee, GA, United States
0.8" RS Straight 106
0.8" RS Straight 106
Product Sub-Group: 0.8" RS Straight 106

Product Sub-Group: 0.8" RS Straight 106

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Name 0.8" RS Straight 106
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.6693 inch (17 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details