Haas Automation, Inc. CNC Vertical Mold Making Machine VM-6

Description
Vertical Mold Making Machine; 64" x 32" x 30" (1626 x 813 x 762mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X =3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Mold Making Machine; 64" x 32" x 30" (1626 x 813 x 762mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X =3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Mold Making Machine - VM-6 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Mold Making Machine
VM-6
CNC Vertical Mold Making Machine VM-6
Vertical Mold Making Machine; 64" x 32" x 30" (1626 x 813 x 762mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X =3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Mold Making Machine; 64" x 32" x 30" (1626 x 813 x 762mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X =3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VM-6
Product Name CNC Vertical Mold Making Machine
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - Ares - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
CNC Vertical Mold Making Machine - VM-2 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details