Haas Automation, Inc. Super-Speed 5-axis UniversalVerticle Machining Center UMC-750SS

Description
MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive, high-speed 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.
Datasheet
Description
MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive, high-speed 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-Speed 5-axis UniversalVerticle Machining Center - UMC-750SS - Haas Automation, Inc.
Oxnard, CA, USA
Super-Speed 5-axis UniversalVerticle Machining Center
UMC-750SS
Super-Speed 5-axis UniversalVerticle Machining Center UMC-750SS
MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive, high-speed 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM

Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive, high-speed 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, high-speed machining, spindle orientation, macros, coordinate rotation & scaling, Wireless Intuitive Probing System, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

Supplier's Site Datasheet

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number UMC-750SS
Product Name Super-Speed 5-axis UniversalVerticle Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PMB - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
PCB Prototyping Milling Machine - ProtoMat X60 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
View Details
CNC Vertical Drill & Tap Center - DM-1 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details