Haas Automation, Inc. CNC Vertical Mold Making Machine VM-3

Description
Vertical Mold Making Machine; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inlinedirect-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 4100 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb
Description
Vertical Mold Making Machine; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inlinedirect-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 4100 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Mold Making Machine - VM-3 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Mold Making Machine
VM-3
CNC Vertical Mold Making Machine VM-3
Vertical Mold Making Machine; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inlinedirect-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 4100 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Vertical Mold Making Machine; 40" x 26" x 25" (1016 x 660 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inlinedirect-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system, Thrust X = 4100 lb, Thrust Y = 4100 lb, Thrust Z = 4100 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VM-3
Product Name CNC Vertical Mold Making Machine
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Maching Center - Super Mini Mill 2 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Mycenter HX1250i -  - Kitamura Machinery of U.S.A. Inc.
Kitamura Machinery of U.S.A. Inc.
Specs
Spindle Orientation Horizontial
Machine Type Machining Center
Spindle Speed 20 to 8000 rpm
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details