Haas Automation, Inc. 5-Axis Vertical Maching Center VF-5/40TR

Description
5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 2500 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 2500 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
5-Axis Vertical Maching Center - VF-5/40TR - Haas Automation, Inc.
Oxnard, CA, USA
5-Axis Vertical Maching Center
VF-5/40TR
5-Axis Vertical Maching Center VF-5/40TR
5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 2500 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

5-Axis Vertical Machining Center; 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 2500 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-5/40TR
Product Name 5-Axis Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - XYZ eTURN 1430 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
Spindle Speed 12 rpm
View Details
Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Gear hobbing machines, horizontal - Koepfer 300 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 800 rpm
View Details
Multi Purpose (Custom Parts) Machine - F97M - Rottler Manufacturing
Specs
Machine Type Machining Center
Control Manual
Driver Power 10.5 HP
View Details