Haas Automation, Inc. CNC Vertical Mold Making Machine VM-2

Description
Vertical Mold Making Machine; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Vertical Mold Making Machine; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Mold Making Machine - VM-2 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Mold Making Machine
VM-2
CNC Vertical Mold Making Machine VM-2
Vertical Mold Making Machine; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Vertical Mold Making Machine; 30" X 20" X 20" (762 x 508 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, 24+1 side-mount tool changer, 710 ipm (18.0 m/min) rapids, automatic chip auger, remote jog handle, automatic air gun, high-speed machining, Ethernet interface, macros, coordinate rotation & scaling, programmable coolant nozzle, power failure detection module, 750 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VM-2
Product Name CNC Vertical Mold Making Machine
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PMB - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
50-Taper Standard Vertical Maching Center - VF-8/50 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details