Haas Automation, Inc. 50-Taper Standard Vertical Machining Center VF-12/50

Description
Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
50-Taper Standard Vertical Machining Center - VF-12/50 - Haas Automation, Inc.
Oxnard, CA, USA
50-Taper Standard Vertical Machining Center
VF-12/50
50-Taper Standard Vertical Machining Center VF-12/50
Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-12/50
Product Name 50-Taper Standard Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Super-Speed Vertical Maching Center - VF-5SS - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software; Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
 - PMB Z2000 - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
 - XYZ SMX 2000 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Spindle Taper / Tool Type 450 mm
View Details