Vertical Machining Center; 150" x 32" x 30" (3810 x 813 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb
| Haas Automation, Inc. | |
|---|---|
| Product Category | Milling Machines |
| Product Number | VF-12/40 |
| Product Name | 40-Taper Standard Vertical Machining Center |
| Features | Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling |
| Spindle Orientation | Vertical |
| Machine Type | Machining Center |
| Control | CNC / Computer Numerical Control |
| Spindle Speed | 8100 rpm |