Haas Automation, Inc. 5-Axis Vertical Maching Center VF-6/40TR

Description
5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb
Description
5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
5-Axis Vertical Maching Center - VF-6/40TR - Haas Automation, Inc.
Oxnard, CA, USA
5-Axis Vertical Maching Center
VF-6/40TR
5-Axis Vertical Maching Center VF-6/40TR
5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, 750 MB program memory, coordinate rotation & scaling, color remote jog handle, macros, high-speed machining, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 3400 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-6/40TR
Product Name 5-Axis Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex MT 2101 S - AS 4055.921 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software; Rotary Table (optional feature); Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Darton High Speed CNC Milling Machines -  - DATRON Dynamics, Inc.
Specs
Features CAD / CAM Software (optional feature); Digital Readout (optional feature)
Spindle Orientation Horizontial (optional feature); Vertical (optional feature); Universal (optional feature)
Control CNC / Computer Numerical Control
View Details
CNC Verticals:40-Taper Standard Vertical Machining Center - VF-2 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details