Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-4

Description
Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-4 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-4
40-Taper Standard Vertical Maching Center VF-4
Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Vertical Machining Center; 50" x 20" x 25" (1270 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-4
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex MT 2101 S - AS 4055.921 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
Darton High Speed CNC Milling Machines -  - DATRON Dynamics, Inc.
Specs
Features CAD / CAM Software (optional feature); Digital Readout (optional feature)
Spindle Orientation Horizontial (optional feature); Vertical (optional feature); Universal (optional feature)
Control CNC / Computer Numerical Control
View Details
CNC Horizontal Machining Center: Bed Type 3-Axis - EC-1600ZT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Horizontial
Control CNC / Computer Numerical Control
View Details