Haas Automation, Inc. 40-Taper Standard Vertical Maching Center VF-3

Description
Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Maching Center - VF-3 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Maching Center
VF-3
40-Taper Standard Vertical Maching Center VF-3
Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Vertical Machining Center; 40" x 20" x 25" (1016 x 508 x 635 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-3
Product Name 40-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PF TUCU - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
PCB Milling Machine - ProtoMat S63 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
5-Axis Vertical Maching Center - VF-6/50TR - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details