Haas Automation, Inc. 50-Taper Standard Vertical Machining Center VF-11/50

Description
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
50-Taper Standard Vertical Machining Center - VF-11/50 - Haas Automation, Inc.
Oxnard, CA, USA
50-Taper Standard Vertical Machining Center
VF-11/50
50-Taper Standard Vertical Machining Center VF-11/50
Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Machining Center; 120" x 40" x 30" (3048 x 1016 x 762 mm), 50- taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side- mount tool changer, 360 ipm (9.1 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant nozzle, color remote jog handle, 15" color LCD monitor, USB port, memory lock keyswitch, 1 MB program memory, rigid tapping and 95-gallon (360 liter) flood coolant system. Outriggers standard. Anchor kit highly recommended for installation, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-11/50
Product Name 50-Taper Standard Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - XYZ 2000 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
Spindle Taper / Tool Type R8 - 30 ISO optional
View Details
Milling center Perforex MT 1101 S - AS 4055.911 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Gear hobbing machines, horizontal - Koepfer 200 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 270 to 1000 rpm
View Details
5 Axis CNC Digitizing Machine - P69 - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
X-Axis Travel 40 inch (1016 mm)
View Details