Haas Automation, Inc. Super-Speed Vertical Machining Center VF-2SS

Description
Super-Speed Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Super-Speed Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
Super-Speed Vertical Machining Center - VF-2SS - Haas Automation, Inc.
Oxnard, CA, USA
Super-Speed Vertical Machining Center
VF-2SS
Super-Speed Vertical Machining Center VF-2SS
Super-Speed Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Super-Speed Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 12,000 rpm, inline direct-drive, high-speed 24+1 side-mount tool changer, 1400 ipm (35.6 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-2SS
Product Name Super-Speed Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 12000 to 15000 rpm
Unlock Full Specs
to access all available technical data