Haas Automation, Inc. 50-Taper Standard Vertical Maching Center VF-9/50

Description
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger system, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb
Description
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger system, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Suppliers

Company
Product
Description
Supplier Links
50-Taper Standard Vertical Maching Center - VF-9/50 - Haas Automation, Inc.
Oxnard, CA, USA
50-Taper Standard Vertical Maching Center
VF-9/50
50-Taper Standard Vertical Maching Center VF-9/50
Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger system, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Vertical Machining Center; 84" x 40" x 30" (2134 x 1016 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger system, programmable coolant nozzle, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 95-gallon (360 liter) flood coolant system, Thrust X = 3400 lb, Thrust Y = 4100 lb, Thrust Z = 5600 lb

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-9/50
Product Name 50-Taper Standard Vertical Maching Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PMC - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type High-speed Milling; Gantry / Double Column Machine; Machining Center
View Details
Circuit Board Milling Machine for Training Applications - ProtoMat E34 / E44 - LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
50-Taper Standard Vertical Maching Center - VF-3YT/50 - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details