Haas Automation, Inc. CNC Verticals:40-Taper Standard Vertical Machining Center VF-2

Description
Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
CNC Verticals:40-Taper Standard Vertical Machining Center - VF-2 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Verticals:40-Taper Standard Vertical Machining Center
VF-2
CNC Verticals:40-Taper Standard Vertical Machining Center VF-2
Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-2
Product Name CNC Verticals:40-Taper Standard Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

CMS North America, Inc.
Specs
Features Digital Readout; Workspace Enclosure
Spindle Orientation Universal
Machine Type High-speed Milling; Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
50-Taper Standard Vertical Maching Center - VF-5/50XT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details