Haas Automation, Inc. CNC Vertical Toolroom Mill TM-2P

Description
Toolroom Mill with Tool Changer; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.
Description
Toolroom Mill with Tool Changer; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Suppliers

Company
Product
Description
Supplier Links
CNC Vertical Toolroom Mill - TM-2P - Haas Automation, Inc.
Oxnard, CA, USA
CNC Vertical Toolroom Mill
TM-2P
CNC Vertical Toolroom Mill TM-2P
Toolroom Mill with Tool Changer; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Toolroom Mill with Tool Changer; 40" x 16" x 16" (1016 x 406 x 406 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, full enclosure, 10-station automatic tool changer, Y- and Z-Axis way covers, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port and 5-gallon (19 liter) flood coolant system. Single- or three-phase power.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number TM-2P
Product Name CNC Vertical Toolroom Mill
Features Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Boring Mill
Control CNC / Computer Numerical Control
Spindle Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Conventional Mill -  - Travis CNC
Specs
Features Digital Readout
Spindle Orientation Horizontial (optional feature); Vertical (optional feature)
Control Manual
View Details
Milling center Perforex MT 1101 S - AS 4055.911 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
PCB Prototyping Milling Machine - ProtoMat X60 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
View Details