Haas Automation, Inc. 40-Taper Standard Vertical Machining Center VF-1

Description
Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.
Description
Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
40-Taper Standard Vertical Machining Center - VF-1 - Haas Automation, Inc.
Oxnard, CA, USA
40-Taper Standard Vertical Machining Center
VF-1
40-Taper Standard Vertical Machining Center VF-1
Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Vertical Machining Center; 20" x 16" x 20" (508 x 406 x 508 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 20-station carousel tool changer, 1000 ipm (25.4 m/min) rapids, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 55-gallon (208 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number VF-1
Product Name 40-Taper Standard Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

50-Taper Standard Vertical Maching Center - VF-5/50XT - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details
Specs
Features CAD / CAM Software (optional feature); Rotary Table (optional feature)
Spindle Orientation Vertical
Control CNC / Computer Numerical Control
View Details
 - PM - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
 - XYZ  1020 VMC - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Machining Center
Spindle Speed 5 to 8000 rpm
Driver Power 20 HP
View Details