Haas Automation, Inc. 5-axis Vertical Machining Center UMC-750

Description
5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.
Description
5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

Suppliers

Company
Product
Description
Supplier Links
5-axis Vertical Machining Center - UMC-750 - Haas Automation, Inc.
Oxnard, CA, USA
5-axis Vertical Machining Center
UMC-750
5-axis Vertical Machining Center UMC-750
5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

Supplier's Site
5-axis Universal Vertical Machining Center - UMC-750 - Haas Automation, Inc.
Oxnard, CA, USA
5-axis Universal Vertical Machining Center
UMC-750
5-axis Universal Vertical Machining Center UMC-750
5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining and simultaneous 5-axis machining. 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining and simultaneous 5-axis machining.

5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second home button, color remote jog handle, 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping and 75-gallon (284 liter) flood coolant system.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number UMC-750
Product Name 5-axis Vertical Machining Center
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Machining Center
Control CNC / Computer Numerical Control
Spindle Speed 8100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PM - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
Super-Speed Vertical Machining Center - VF-2SS - Haas Automation, Inc.
Specs
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Vertical
Machine Type Machining Center
View Details