CNC/Manual Toolroom Lathe; 30" x 60" (762 x 1524 mm) max capacity, 30" (762 mm) swing, 30 hp (22.4 kW), 650 rpm, front and rear A2-15 spindle noses, 8.5" (216 mm) spindle bore, up to 25" (635 mm) dual chuck capability, 2-speed gearbox, Intuitive Programming System, coolant pump, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on three-phase power only.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | TL-3B |
| Product Name | CNC Lathes:Toolroom Lathe |