CNC/Manual Toolroom Lathe; 20" x 60" (508 x 1524 mm) max capacity, 20" (508 mm) swing, 18 hp (13.4 kW) vector drive, 1800 rpm, A2-6 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpostor toolholders included. Operates on three-phase power only. Enclosure required for CE compliance.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | TL-3 |
| Product Name | CNC Lathes: Toolroom Lathe |