CNC Lathe; 25.5" x 80" (648 x 2032 mm) max capacity, 8.5" (216 mm) bore, 34.5" (876 mm) swing, 55 hp (41 kW) vector drive, 1200 rpm, 2-speed gearbox, front and rear A2-15 spindle noses, 12-station bolt-on turret, programmable servo tailstock, 15" color LCD monitor, memory lock keyswitch, USB port, color remote jog handle and rigid tapping. No chuck or rotating hydraulic union supplied. Standard toolholder kit included with BOT turret.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-50 |
| Product Name | CNC Lathes: Big Bore |