Dual-Spindle CNC Lathe; 18" x 26" (457 x 660 mm) max capacity, 31.75" (806 mm) swing. Main Spindle: 30 hp (22.4 kW) vector drive, 4000 rpm, A2-6 spindle, 8.3" (210 mm) chuck. Secondary Spindle: 20 hp (14.9 kW) vector drive, 4000 rpm, A2-5 spindle, 8.3" (210 mm) chuck. 12-station hybrid turret (6 VDI/6 BOT), 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Includes standard toolholder kit.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | DS-30 |
| Product Name | CNC Lathes: Dual Spindle |